N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187121-IRF644
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 280mOhm at 8.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 68nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF644-ND | 1187121-IRF644 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRF644 |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 |
| V(BR)DSS | 250 volts |