Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF640STRR

Description
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF640STRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF640STRR-ND
Single FETs, MOSFETs IRF640STRR-ND
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640STRR - 875022-IRF640STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640STRR
875022-IRF640STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640STRR 875022-IRF640STRR
Manufacturer: Vishay Win Source Part Number: 875022-IRF640STRR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: IRF640 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875022-IRF640STRR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRF640
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
200V 18A MOSFET Transistor
278-IRF640STRR
200V 18A MOSFET Transistor 278-IRF640STRR
MOSFET N-CH 200V 18A D2PAK Product overview: IRF640STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640STRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 18A D2PAK Product overview: IRF640STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF640STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF640STRR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF640STRR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF640STRR-ND 875022-IRF640STRR 278-IRF640STRR IRF640STRR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640STRR 200V 18A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data