Vishay Precision Group Single FETs, MOSFETs IRF640PBF

Description
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF640PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF640PBF-ND
Single FETs, MOSFETs IRF640PBF-ND
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
200V 18A MOSFET Transistor
278-IRF640PBF
200V 18A MOSFET Transistor 278-IRF640PBF
200V 18A N-CH MOSFET TO-220AB Product overview: IRF640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640PBF can be used for catalog matching and distributor lookup.

200V 18A N-CH MOSFET TO-220AB Product overview: IRF640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5410452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410452
MOSFETs 5410452
MOSFET N-Channel 200V 18A TO220AB

MOSFET N-Channel 200V 18A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640PBF - 017454-IRF640PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640PBF
017454-IRF640PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640PBF 017454-IRF640PBF
Manufacturer: Vishay Win Source Part Number: 017454-IRF640PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF640 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF640; IRF640G; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 017454-IRF640PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRF640
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF640; IRF640G;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Transistor - 16357273 - Radwell International
Willingboro, NJ, United States
Transistor
16357273
Transistor 16357273
POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 200V, 0.18OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 200V, 0.18OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V - 70078855 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V
70078855
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V 70078855
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
N Channel Mosfet, 200V, 18A, To-220; Channel Type Vishay - 63J7355 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 18A, To-220; Channel Type Vishay
63J7355
N Channel Mosfet, 200V, 18A, To-220; Channel Type Vishay 63J7355
N CHANNEL MOSFET, 200V, 18A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 18A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 18 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 18 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2824
Mosfet Transistor, N Channel, 18 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2824
MOSFET Transistor, N Channel, 18 A, 200 V, 180 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 18 A, 200 V, 180 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF640PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF640PBF
Single FETs, MOSFETs IRF640PBF
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF640PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF640PBF
200V 18A 180mΩ@10V,11A 125W 4V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

200V 18A 180mΩ@10V,11A 125W 4V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF640PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF640PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640PBF
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF640PBF-ND 278-IRF640PBF 5410452 017454-IRF640PBF 16357273 70078855 63J7355 38K2824 IRF640PBF IRF640PBF IRF640PBF IRF640PBF
Product Name Single FETs, MOSFETs 200V 18A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640PBF Transistor MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.18Ohm;ID 18A;TO-220AB;PD 125W;VGS +/-20V N Channel Mosfet, 200V, 18A, To-220; Channel Type Vishay Mosfet Transistor, N Channel, 18 A, 200 V, 180 Mohm, 10 V, 4 V Rohs Compliant Vishay Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220 TO-3; TO-220 TO-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data