Vishay Precision Group Single FETs, MOSFETs IRF640PBF-BE3

Description
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF640PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF640PBF-BE3-ND
Single FETs, MOSFETs 742-IRF640PBF-BE3-ND
N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 200V 18A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - IRF640PBF-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF640PBF-BE3
Single FETs, MOSFETs IRF640PBF-BE3
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF640PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF640PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640PBF-BE3
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site
Mosfet, N-Ch, 200V, 18A, To-220Ab; Channel Type Vishay - 78AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 18A, To-220Ab; Channel Type Vishay
78AH6378
Mosfet, N-Ch, 200V, 18A, To-220Ab; Channel Type Vishay 78AH6378
MOSFET, N-CH, 200V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V

MOSFET, N-CH, 200V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF640PBF-BE3-ND IRF640PBF-BE3 IRF640PBF-BE3 78AH6378
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 18A, To-220Ab; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3504ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers