Vishay Intertechnology, Inc. Discrete Semiconductor Products IRF640B

Description
Manufacturer: Vishay Win Source Part Number: 284239-IRF640B Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IRF640B Alternative Parts (Cross-Reference): IRF640B-FP001; FQP19N20C; 2SK3110-AZ; 2SK3110; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 284239-IRF640B Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IRF640B Alternative Parts (Cross-Reference): IRF640B-FP001; FQP19N20C; 2SK3110-AZ; 2SK3110; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 284239-IRF640B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
284239-IRF640B
Discrete Semiconductor Products 284239-IRF640B
Manufacturer: Vishay Win Source Part Number: 284239-IRF640B Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IRF640B Alternative Parts (Cross-Reference): IRF640B-FP001; FQP19N20C; 2SK3110-AZ; 2SK3110; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 284239-IRF640B
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: IRF640B
Alternative Parts (Cross-Reference): IRF640B-FP001; FQP19N20C; 2SK3110-AZ; 2SK3110;
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
200V 18A TO-220 MOSFET Transistor
278-IRF640B
200V 18A TO-220 MOSFET Transistor 278-IRF640B
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220 Product overview: IRF640B from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640B can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220 Product overview: IRF640B from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 284239-IRF640B 278-IRF640B
Product Name Discrete Semiconductor Products 200V 18A TO-220 MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 448-AUIRFR2407TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers