Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF634STRRPBF

Description
N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF634STRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF634STRRPBFDKR-ND
Single FETs, MOSFETs IRF634STRRPBFDKR-ND
N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF634STRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF634STRRPBFCT-ND
Single FETs, MOSFETs IRF634STRRPBFCT-ND
N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF634STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF634STRRPBFTR-ND
Single FETs, MOSFETs IRF634STRRPBFTR-ND
N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 8.1A MOSFET Transistor
2088-IRF634STRRPBF
N-Channel 250V 8.1A MOSFET Transistor 2088-IRF634STRRPBF
N-Channel MOSFET, 250V, 8.1A, 450mR, TO-263 Product overview: IRF634STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF634STRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 8.1A, 450mR, TO-263 Product overview: IRF634STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF634STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRRPBF - 1046539-IRF634STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRRPBF
1046539-IRF634STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRRPBF 1046539-IRF634STRRPBF
Manufacturer: Vishay Win Source Part Number: 1046539-IRF634STRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 5.1A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046539-IRF634STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 mOhm @ 5.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 250V 8.1A D2PAK - 880-IRF634STRRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 8.1A D2PAK
880-IRF634STRRPBF
MOSFET N-CH 250V 8.1A D2PAK 880-IRF634STRRPBF
MOSFET N-CH 250V 8.1A D2PAK

MOSFET N-CH 250V 8.1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 8.1 Amp

MOSFET N-Chan 250V 8.1 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF634STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF634STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF634STRRPBF
MOSFET N-CH 250V 8.1A D2PAK

MOSFET N-CH 250V 8.1A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF634STRRPBFDKR-ND 2088-IRF634STRRPBF 1046539-IRF634STRRPBF 880-IRF634STRRPBF IRF634STRRPBF IRF634STRRPBF
Product Name Single FETs, MOSFETs N-Channel 250V 8.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRRPBF MOSFET N-CH 250V 8.1A D2PAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 74000 milliwatts 3100 to 74000 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data