Vishay Intertechnology, Inc. N-Channel SMD 8.1A 250V MOSFET Transistor IRF634STRR

Description
Power Field-Effect Transistor, 8.1A I(D), 250V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRF634STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 8.1A, 250V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8.1A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF634STRR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 8.1A I(D), 250V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRF634STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 8.1A, 250V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8.1A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF634STRR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel SMD 8.1A 250V MOSFET Transistor
285-IRF634STRR
N-Channel SMD 8.1A 250V MOSFET Transistor 285-IRF634STRR
Power Field-Effect Transistor, 8.1A I(D), 250V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRF634STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 8.1A, 250V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8.1A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF634STRR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 8.1A I(D), 250V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRF634STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 8.1A, 250V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8.1A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF634STRR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRR - 875021-IRF634STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRR
875021-IRF634STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRR 875021-IRF634STRR
Manufacturer: Vishay Win Source Part Number: 875021-IRF634STRR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: IRF634 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875021-IRF634STRR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 8.1A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRF634
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF634STRR 875021-IRF634STRR
Product Name N-Channel SMD 8.1A 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF634STRR
PD 74000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive N-Channel MOSFET Transistor - 285-AUIRF2907ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers