Vishay Precision Group N Channel Mosfet, 200V, 3.3A To-220; Channel Type Vishay IRF610PBF.

Description
N CHANNEL MOSFET, 200V, 3.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Description
N CHANNEL MOSFET, 200V, 3.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 200V, 3.3A To-220; Channel Type Vishay - 27AC6874 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 3.3A To-220; Channel Type Vishay
27AC6874
N Channel Mosfet, 200V, 3.3A To-220; Channel Type Vishay 27AC6874
N CHANNEL MOSFET, 200V, 3.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 200V, 3.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6874
Product Name N Channel Mosfet, 200V, 3.3A To-220; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers