The IRF540PBF is a silicon N-channel MOSFET in a TO-220AB package, designed for commercial-industria
N CHANNEL MOSFET, 100V, 28A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0598 |
| Product Name | N Channel Mosfet, 100V, 28A, To-220Ab; Channel Type Vishay |
| Polarity | N-Channel |