Vishay Intertechnology, Inc. 100V 14A MOSFET Transistor IRF530L

Description
MOSFET N-CH 100V 14A TO262 Product overview: IRF530L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 14A TO262 Product overview: IRF530L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 14A MOSFET Transistor
278-IRF530L
100V 14A MOSFET Transistor 278-IRF530L
MOSFET N-CH 100V 14A TO262 Product overview: IRF530L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 14A TO262 Product overview: IRF530L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530L - 159563-IRF530L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530L
159563-IRF530L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530L 159563-IRF530L
Manufacturer: Vishay Win Source Part Number: 159563-IRF530L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 159563-IRF530L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF530L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF530L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF530L
MOSFET N-CH 100V 14A TO262

MOSFET N-CH 100V 14A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF530L 159563-IRF530L IRF530L
Product Name 100V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data