Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510L IRF510L

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777015-IRF510L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Part Status: Obsolete(EOL) Family Name: IRF510L Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 180pF @ 25V Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): IRF510; IRF510-NL; PHP6N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777015-IRF510L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Part Status: Obsolete(EOL) Family Name: IRF510L Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 180pF @ 25V Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): IRF510; IRF510-NL; PHP6N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510L - 777015-IRF510L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510L
777015-IRF510L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510L 777015-IRF510L
Manufacturer: Vishay Siliconix Win Source Part Number: 777015-IRF510L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Part Status: Obsolete(EOL) Family Name: IRF510L Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 180pF @ 25V Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): IRF510; IRF510-NL; PHP6N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777015-IRF510L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF510L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 180pF @ 25V
Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): IRF510; IRF510-NL; PHP6N10E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF510L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF510L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF510L
MOSFET N-CH 100V 5.6A TO262-3

MOSFET N-CH 100V 5.6A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777015-IRF510L IRF510L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details