Vishay Intertechnology, Inc. Fixed Inductors IRF46ER223K

Description
22mH Unshielded Inductor 45mA 180Ohm Max Axial
Request a Quote Datasheet
Description
22mH Unshielded Inductor 45mA 180Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF46ER223K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF46ER223K-ND
Fixed Inductors IRF46ER223K-ND
22mH Unshielded Inductor 45mA 180Ohm Max Axial

22mH Unshielded Inductor 45mA 180Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF46ER223K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details