Vishay Precision Group Fixed Inductors IRF46ER102K

Description
1mH Unshielded Inductor 200mA 8Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Inductor 200mA 8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IRF46ER102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IRF46ER102K-ND
Fixed Inductors 541-IRF46ER102K-ND
1mH Unshielded Inductor 200mA 8Ohm Max Axial

1mH Unshielded Inductor 200mA 8Ohm Max Axial

Buy Now Datasheet
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay - 56AC1076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay
56AC1076
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay 56AC1076
INDUCTOR, AXIAL LEADED, 1MH, 0.2A; Product Range:IRF-46 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, AXIAL LEADED, 1MH, 0.2A; Product Range:IRF-46 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay - 30M4446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay
30M4446
Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay 30M4446
INDUCTOR, AXIAL LEADED, 1MH, 0.2A; Product Range:IRF-46 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, AXIAL LEADED, 1MH, 0.2A; Product Range:IRF-46 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IRF46ER102K-ND 56AC1076
Product Name Fixed Inductors Inductor, Axial Leaded, 1Mh, 0.2A; Product Range Vishay
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details