Vishay Intertechnology, Inc. Fixed Inductors IRF36ER821K

Description
820µH Unshielded Inductor 100mA 12Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Inductor 100mA 12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF36ER821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF36ER821K-ND
Fixed Inductors IRF36ER821K-ND
820µH Unshielded Inductor 100mA 12Ohm Max Axial

820µH Unshielded Inductor 100mA 12Ohm Max Axial

Buy Now Datasheet
820UH 100MA 12 OHM Inductor and Choke - 71-IRF36ER821K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 100MA 12 OHM Inductor and Choke
71-IRF36ER821K
820UH 100MA 12 OHM Inductor and Choke 71-IRF36ER821K
FIXED IND 820UH 100MA 12 OHM TH Product overview: IRF36ER821K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 100MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IRF36ER821K can be used for catalog matching and distributor lookup.

FIXED IND 820UH 100MA 12 OHM TH Product overview: IRF36ER821K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 100MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IRF36ER821K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1065581-IRF36ER821K
Inductors, Coils, Chokes - Fixed Inductors 1065581-IRF36ER821K
Win Source Part Number: 1065581-IRF36ER821K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IRF-36 Shielding: Unshielded Inductance: 820 µH Standard Package: 5,000 Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 796kHz Frequency - Self Resonant: 1.85MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale

Win Source Part Number: 1065581-IRF36ER821K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IRF-36
Shielding: Unshielded
Inductance: 820 µH
Standard Package: 5,000
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 55 @ 796kHz
Frequency - Self Resonant: 1.85MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IRF36ER821K-ND 71-IRF36ER821K 1065581-IRF36ER821K
Product Name Fixed Inductors 820UH 100MA 12 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details