Vishay Intertechnology, Inc. Fixed Inductors IRF36ER680K

Description
68µH Unshielded Inductor 306mA 1.47Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Inductor 306mA 1.47Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF36ER680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF36ER680K-ND
Fixed Inductors IRF36ER680K-ND
68µH Unshielded Inductor 306mA 1.47Ohm Max Axial

68µH Unshielded Inductor 306mA 1.47Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF36ER680K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details