Vishay Intertechnology, Inc. Fixed Inductors IRF24ER4R7K

Description
4.7µH Unshielded Inductor 530mA 350mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 530mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF24ER4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF24ER4R7K-ND
Fixed Inductors IRF24ER4R7K-ND
4.7µH Unshielded Inductor 530mA 350mOhm Max Axial

4.7µH Unshielded Inductor 530mA 350mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF24ER4R7K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details