Vishay Intertechnology, Inc. Single FETs, MOSFETs IRC740PBF

Description
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220-5
Request a Quote Datasheet
Description
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRC740PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRC740PBF-ND
Single FETs, MOSFETs IRC740PBF-ND
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220-5

N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220-5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC740PBF - 1046383-IRC740PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC740PBF
1046383-IRC740PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC740PBF 1046383-IRC740PBF
Manufacturer: Vishay Win Source Part Number: 1046383-IRC740PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Dimension: TO-220-5 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046383-IRC740PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-5
Dimension: TO-220-5
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 10A TO220 MOSFET Transistor
278-IRC740PBF
400V 10A TO220 MOSFET Transistor 278-IRC740PBF
MOSFET N-CH 400V 10A TO220-5 Product overview: IRC740PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC740PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 10A TO220-5 Product overview: IRC740PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC740PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRC740PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRC740PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRC740PBF
MOSFET N-CH 400V 10A TO220-5

MOSFET N-CH 400V 10A TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRC740PBF-ND 1046383-IRC740PBF 278-IRC740PBF IRC740PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC740PBF 400V 10A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-5 TO-220; SOT3; TO-220-5 Tube TO-220; TO-220-5
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
100V 120A MOSFET Transistor - 278-AUIRFS4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers