Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC730PBF IRC730PBF

Description
Manufacturer: Vishay Win Source Part Number: 1046382-IRC730PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Dimension: TO-220-5 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046382-IRC730PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Dimension: TO-220-5 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC730PBF - 1046382-IRC730PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC730PBF
1046382-IRC730PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC730PBF 1046382-IRC730PBF
Manufacturer: Vishay Win Source Part Number: 1046382-IRC730PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Dimension: TO-220-5 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046382-IRC730PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-5
Dimension: TO-220-5
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRC730PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRC730PBF
MOSFET N-CH 400V 5.5A TO220-5

MOSFET N-CH 400V 5.5A TO220-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046382-IRC730PBF IRC730PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC730PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 400 volts
PD 74000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details