Vishay Intertechnology, Inc. Schottky 0.5A 30V Diode and Rectifier IR0530CSPTRPBF

Description
Rectifier Diode, Schottky, 1 Element, 0.5A, 30V V(RRM), Silicon, LEAD FREE PACKAGE-3 Product overview: IR0530CSPTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IR0530CSPTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.5A, 30V V(RRM), Silicon, LEAD FREE PACKAGE-3 Product overview: IR0530CSPTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IR0530CSPTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.5A 30V Diode and Rectifier - 280-IR0530CSPTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.5A 30V Diode and Rectifier
280-IR0530CSPTRPBF
Schottky 0.5A 30V Diode and Rectifier 280-IR0530CSPTRPBF
Rectifier Diode, Schottky, 1 Element, 0.5A, 30V V(RRM), Silicon, LEAD FREE PACKAGE-3 Product overview: IR0530CSPTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IR0530CSPTRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.5A, 30V V(RRM), Silicon, LEAD FREE PACKAGE-3 Product overview: IR0530CSPTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IR0530CSPTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IR0530CSPTRPBF - 58764-IR0530CSPTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IR0530CSPTRPBF
58764-IR0530CSPTRPBF
Diodes, Rectifiers - Single - IR0530CSPTRPBF 58764-IR0530CSPTRPBF
Manufacturer: Vishay Win Source Part Number: 58764-IR0530CSPTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 440mV @ 500mA Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Flipky Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 58764-IR0530CSPTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 440mV @ 500mA
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Flipky
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-IR0530CSPTRPBF 58764-IR0530CSPTRPBF
Product Name Schottky 0.5A 30V Diode and Rectifier Diodes, Rectifiers - Single - IR0530CSPTRPBF
Package Tape and Reel Flipky
Unlock Full Specs
to access all available technical data