Vishay Intertechnology, Inc. 5.6uH 7.9MHz 495mA Inductor and Choke IR04BH5R6J

Description
Inductor RF Molded Wirewound 5.6uH 5% 7.9MHz 45Q-Factor Iron 495mA 32Ohm DCR AXL Bulk Product overview: IR04BH5R6J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 495mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 495mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IR04BH5R6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 5.6uH 5% 7.9MHz 45Q-Factor Iron 495mA 32Ohm DCR AXL Bulk Product overview: IR04BH5R6J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 495mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 495mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IR04BH5R6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6uH 7.9MHz 495mA Inductor and Choke - 71-IR04BH5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 7.9MHz 495mA Inductor and Choke
71-IR04BH5R6J
5.6uH 7.9MHz 495mA Inductor and Choke 71-IR04BH5R6J
Inductor RF Molded Wirewound 5.6uH 5% 7.9MHz 45Q-Factor Iron 495mA 32Ohm DCR AXL Bulk Product overview: IR04BH5R6J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 495mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 495mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IR04BH5R6J can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 5.6uH 5% 7.9MHz 45Q-Factor Iron 495mA 32Ohm DCR AXL Bulk Product overview: IR04BH5R6J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 495mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 495mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IR04BH5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IR04BH5R6J - 874913-IR04BH5R6J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IR04BH5R6J
874913-IR04BH5R6J
Fixed Inductors - IR04BH5R6J 874913-IR04BH5R6J
Manufacturer: Vishay Win Source Part Number: 874913-IR04BH5R6J Series: IR Operating Temperature Range: -55°C ~ 105°C Features: 5.6 µH Unshielded - Inductor 495 mA 32Ohm Max Axial Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 874913-IR04BH5R6J
Series: IR
Operating Temperature Range: -55°C ~ 105°C
Features: 5.6 µH Unshielded - Inductor 495 mA 32Ohm Max Axial
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IR04BH5R6J 874913-IR04BH5R6J
Product Name 5.6uH 7.9MHz 495mA Inductor and Choke Fixed Inductors - IR04BH5R6J
Core Material Ferrite
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details