Vishay Precision Group Fixed Inductors IPLA32L1R0KD

Description
1µH Shielded Planar Inductor 22A Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Planar Inductor 22A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 716-1192-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
716-1192-ND
Fixed Inductors 716-1192-ND
1µH Shielded Planar Inductor 22A Nonstandard

1µH Shielded Planar Inductor 22A Nonstandard

Buy Now Datasheet
Leaded Inductors - 1691926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1691926
Leaded Inductors 1691926
Inductor High current planar choke 1R0

Inductor High current planar choke 1R0

Supplier's Site
Leaded Inductors - 1691877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1691877
Leaded Inductors 1691877
Inductor High current planar choke 1R0

Inductor High current planar choke 1R0

Supplier's Site
Inductor, Shielded, 1Uh, 10%, 22A; Product Range Vishay - 74AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 10%, 22A; Product Range Vishay
74AC1095
Inductor, Shielded, 1Uh, 10%, 22A; Product Range Vishay 74AC1095
INDUCTOR, SHIELDED, 1UH, 10%, 22A; Product Range:IPLA 32 Series; Inductance:1µH; RMS Current (Irms):22A; Saturation Current (Isat):110A; DC Resistance Max:-; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 10%, 22A; Product Range:IPLA 32 Series; Inductance:1µH; RMS Current (Irms):22A; Saturation Current (Isat):110A; DC Resistance Max:-; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 716-1192-ND 1691926 74AC1095
Product Name Fixed Inductors Leaded Inductors Inductor, Shielded, 1Uh, 10%, 22A; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 110000 milliamps 22000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers