Vishay Intertechnology, Inc. Fixed Inductors IMS05STR68K

Description
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05STR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05STR68K-ND
Fixed Inductors IMS05STR68K-ND
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial

680nH Shielded Molded Inductor 420mA 450mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05STR68K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details