Vishay Intertechnology, Inc. Fixed Inductors IMS05STR18K

Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet
Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05STR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05STR18K-ND
Fixed Inductors IMS05STR18K-ND
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05STR18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers