Vishay Intertechnology, Inc. Fixed Inductors IMS05ST6R8K

Description
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST6R8K-ND
Fixed Inductors IMS05ST6R8K-ND
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial

6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST6R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details