Vishay Intertechnology, Inc. Fixed Inductors IMS05ST2R7K

Description
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST2R7K-ND
Fixed Inductors IMS05ST2R7K-ND
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial

2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST2R7K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers