Vishay Intertechnology, Inc. Fixed Inductors IMS05ST271K

Description
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial
Request a Quote Datasheet
Description
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST271K-ND
Fixed Inductors IMS05ST271K-ND
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial

270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST271K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers