Vishay Intertechnology, Inc. Fixed Inductors IMS05ST150K

Description
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST150K-ND
Fixed Inductors IMS05ST150K-ND
15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

15µH Shielded Molded Inductor 315mA 800mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST150K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers