Vishay Intertechnology, Inc. Fixed Inductors IMS05SHR18K

Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet
Description
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SHR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SHR18K-ND
Fixed Inductors IMS05SHR18K-ND
180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SHR18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details