Vishay Intertechnology, Inc. Fixed Inductors IMS05SH2R2K

Description
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SH2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SH2R2K-ND
Fixed Inductors IMS05SH2R2K-ND
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SH2R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details