Vishay Intertechnology, Inc. Fixed Inductors IMS05SH270K

Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet
Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SH270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SH270K-ND
Fixed Inductors IMS05SH270K-ND
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SH270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details