Vishay Intertechnology, Inc. Fixed Inductors IMS05SH220K

Description
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SH220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SH220K-ND
Fixed Inductors IMS05SH220K-ND
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial

22µH Shielded Molded Inductor 290mA 960mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SH220K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details