Vishay Intertechnology, Inc. Fixed Inductors IMS05RUR39J

Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet
Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RUR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RUR39J-ND
Fixed Inductors IMS05RUR39J-ND
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RUR39J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details