Vishay Intertechnology, Inc. Fixed Inductors IMS05RU562K

Description
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU562K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU562K-ND
Fixed Inductors IMS05RU562K-ND
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial

5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU562K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details