Vishay Intertechnology, Inc. Fixed Inductors IMS05RU2R2J

Description
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU2R2J-ND
Fixed Inductors IMS05RU2R2J-ND
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU2R2J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers