Vishay Intertechnology, Inc. Fixed Inductors IMS05ES152K

Description
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ES152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ES152K-ND
Fixed Inductors IMS05ES152K-ND
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial

1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ES152K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details