Vishay Intertechnology, Inc. INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max IMC1812RV390K

Description
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max - IMC1812RV390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max
IMC1812RV390K
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max IMC1812RV390K
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC1812RV390K
Product Name INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125958P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10000 microH
Rated DC Current 46 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 399-17796-2-ND - DigiKey
KEMET Electronics Corporation
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %)
DCR 0.3600 ohms
View Details