Vishay Intertechnology, Inc. INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max IMC1812RQ3R9J

Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max - IMC1812RQ3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max
IMC1812RQ3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max IMC1812RQ3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC1812RQ3R9J
Product Name INDUCTOR WW 3.9UH 5% 1812 3.9¦H 330mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.2600 ohms
Rated DC Current 500 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ceramic
Application High Frequency
View Details