Vishay Precision Group Inductance Vishay IMC1812ER221K.

Description
Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:4.5mm RoHS Compliant: Yes
Datasheet
Description
Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6670 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6670
Inductance Vishay 27AC6670
Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:4.5mm RoHS Compliant: Yes

Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1812 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded; Core Material:Ferrite; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6670
Product Name Inductance Vishay
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers