Vishay Precision Group Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay IMC1812ER100K.

Description
INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay - 27AC6669 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay
27AC6669
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay 27AC6669
INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6669
Product Name Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1624002-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers