Vishay Intertechnology, Inc. INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR68J

Description
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR68J
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR68J
INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC1210ERR68J
Product Name INDUCTOR WW 680NH 5% 1210 680nH 450mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2.2 microH
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details