Vishay Precision Group Inductance Vishay IMC1210ER150J.

Description
Inductance:15µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes
Description
Inductance:15µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 23AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
23AC5810
Inductance Vishay 23AC5810
Inductance:15µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes

Inductance:15µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:IMC-1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshielded; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5810
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details