Vishay Precision Group Inductance Vishay IMC1210ER101K.

Description
Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6666
Inductance Vishay 27AC6666
Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes

Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IMC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded; Core Material:Ferrite; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6666
Product Name Inductance Vishay
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details