Vishay Intertechnology, Inc. INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB82NJ

Description
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote
Description
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB82NJ
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB82NJ
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC1210EB82NJ
Product Name INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Surface Mount Inductors - 2126013 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 4.7 microH
View Details
High Frequency Ceramic Chip Inductors - MHI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Application High Frequency
View Details