Vishay Intertechnology, Inc. Fixed Inductors - IMC1210 10UH 10% IMC1210 10UH 10%

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991577-IMC1210 10UH 10% Inductance: 10 µH Self Resonant Frequency: 33 MHz Number of Pins: 1210 Categories: Fixed Inductors Alternative Parts (Cross-Reference): IMC1210 10UH 10%IMC-1210 10UH 10%; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Q Factor: 30
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991577-IMC1210 10UH 10% Inductance: 10 µH Self Resonant Frequency: 33 MHz Number of Pins: 1210 Categories: Fixed Inductors Alternative Parts (Cross-Reference): IMC1210 10UH 10%IMC-1210 10UH 10%; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210 10UH 10% - 991577-IMC1210 10UH 10% - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMC1210 10UH 10%
991577-IMC1210 10UH 10%
Fixed Inductors - IMC1210 10UH 10% 991577-IMC1210 10UH 10%
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991577-IMC1210 10UH 10% Inductance: 10 µH Self Resonant Frequency: 33 MHz Number of Pins: 1210 Categories: Fixed Inductors Alternative Parts (Cross-Reference): IMC1210 10UH 10%IMC-1210 10UH 10%; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Q Factor: 30

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991577-IMC1210 10UH 10%
Inductance: 10 µH
Self Resonant Frequency: 33 MHz
Number of Pins: 1210
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): IMC1210 10UH 10%IMC-1210 10UH 10%;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Q Factor: 30

Buy Now
Inductor and Choke - 71-IMC1210 10UH 10% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-IMC1210 10UH 10%
Inductor and Choke 71-IMC1210 10UH 10%
Wirewound Inductor; Inductor Type: High Frequency; Series: IMC; Inductance: 10µH; Inductance Tolerance: ± 10%; DC... Product overview: IMC1210 10UH 10% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210 10UH 10% can be used for catalog matching and distributor lookup.

Wirewound Inductor; Inductor Type: High Frequency; Series: IMC; Inductance: 10µH; Inductance Tolerance: ± 10%; DC... Product overview: IMC1210 10UH 10% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210 10UH 10% can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 991577-IMC1210 10UH 10% 71-IMC1210 10UH 10%
Product Name Fixed Inductors - IMC1210 10UH 10% Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers