Vishay Intertechnology, Inc. INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR82J

Description
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR82J
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR82J
INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0805ERR82J
Product Name INDUCTOR 820NH 5% 0805 820nH 125mA - - Non-Magnetic Core ¦5% Unshielded 2.6 Ohm Max 10 @ 25.2MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details