82nH Unshielded Wirewound Inductor 330mA 480mOhm Max 0805 (2012 Metric)
INDUCTOR 82NH 5% 0805 82nH 330mA - - Non-Magnetic Core ¦5% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0805ER82NJ-ND | IMC0805ER82NJ |
| Product Name | Fixed Inductors | INDUCTOR 82NH 5% 0805 82nH 330mA - - Non-Magnetic Core ¦5% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |