Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER6R8J01

Description
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER6R8J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER6R8J01-ND
Fixed Inductors IMC0805ER6R8J01-ND
6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)

6.8µH Unshielded Wirewound Inductor 130mA 3.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER6R8J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER6R8J01
INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER6R8J01
INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER6R8J01-ND IMC0805ER6R8J01
Product Name Fixed Inductors INDUCTOR WW 6.8UH 5% 0805 6.8¦H 130mA - - Ferrite Core ¦5% Unshielded 3.2 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details