Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER68NJ01

Description
68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER68NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER68NJ01-ND
Fixed Inductors IMC0805ER68NJ01-ND
68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER68NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER68NJ01
INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER68NJ01
INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER68NJ01-ND IMC0805ER68NJ01
Product Name Fixed Inductors INDUCTOR WW 68NH 5% 0805 68nH 500mA - - Ceramic ¦5% Unshielded 270 mOhm Max 60 @ 500MHz 1.45GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details