5.6µH Unshielded Wirewound Inductor 160mA 3Ohm Max 0805 (2012 Metric)
INDUCTOR WW 5.6UH 5% 0805 5.6¦H 160mA - - Ferrite Core ¦5% Unshielded 3 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0805ER5R6J01-ND | IMC0805ER5R6J01 |
| Product Name | Fixed Inductors | INDUCTOR WW 5.6UH 5% 0805 5.6¦H 160mA - - Ferrite Core ¦5% Unshielded 3 Ohm Max 15 @ 7.96MHz 45MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |