Vishay Precision Group Fixed Inductors IMC0805ER5N6J01

Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER5N6J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER5N6J01-ND
Fixed Inductors IMC0805ER5N6J01-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
5.8GHz Inductor and Choke - 71-IMC0805ER5N6J01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8GHz Inductor and Choke
71-IMC0805ER5N6J01
5.8GHz Inductor and Choke 71-IMC0805ER5N6J01
5.6nH 5% Ceramic SM Inductor 0805 60Q 5.8GHz Product overview: IMC0805ER5N6J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER5N6J01 can be used for catalog matching and distributor lookup.

5.6nH 5% Ceramic SM Inductor 0805 60Q 5.8GHz Product overview: IMC0805ER5N6J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER5N6J01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER5N6J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER5N6J01
INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER5N6J01
INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER5N6J01-ND 71-IMC0805ER5N6J01 IMC0805ER5N6J01
Product Name Fixed Inductors 5.8GHz Inductor and Choke INDUCTOR WW 5.6NH 5% 0805 5.6nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 1kHz 5.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details